NIC Components Corp. Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2402TRF

Description
RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0058
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0058
RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3725
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3725
RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0058
Product Name Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details