NIC Components Corp. Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F22R5TRF

Description
RES, 22R5, 1%, 0.125W, 0805, THICK FILM; Resistance:22.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 22R5, 1%, 0.125W, 0805, THICK FILM; Resistance:22.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1052
Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1052
RES, 22R5, 1%, 0.125W, 0805, THICK FILM; Resistance:22.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R5, 1%, 0.125W, 0805, THICK FILM; Resistance:22.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0019
Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0019
RES, 22R5, 1%, 0.125W, 0805, THICK FILM; Resistance:22.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R5, 1%, 0.125W, 0805, THICK FILM; Resistance:22.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1052
Product Name Res, 22R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers