NIC Components Corp. Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F22R1TRF

Description
RES, 22R1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0018
Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0018
RES, 22R1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 22R1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3708
Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3708
RES, 22R1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 22R1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0018
Product Name Res, 22R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details