The Res, 22K1, 1%, 0.125W, 0805, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 22.1 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.125W, making it appropriate for low-power applications. This resistor is housed in an 0805 package, which measures 2.0 mm x 1.25 mm, and is compliant with RoHS standards, indicating it is free from hazardous substances. The thick film technology used in its construction provides durability and stability, making it a suitable choice for engineers looking for dependable resistive components in their designs.
RES, 22K1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1kohm;
RES, 22K1, 1%, 0.125W, 0805, THICK FILM; Resistance:22.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH0029 |
| Product Name | Res, 22K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |