NIC Components Corp. Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2211TRF

Description
RES, 2K21, 1%, 0.125W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 1%, 0.125W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0027
Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0027
RES, 2K21, 1%, 0.125W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K21, 1%, 0.125W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1055
Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1055
RES, 2K21, 1%, 0.125W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K21, 1%, 0.125W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0027
Product Name Res, 2K21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers