NIC Components Corp. Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2210TRF

Description
RES, 221R, 1%, 0.125W, 0805, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 221R, 1%, 0.125W, 0805, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0025
Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0025
RES, 221R, 1%, 0.125W, 0805, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 221R, 1%, 0.125W, 0805, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3713
Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3713
RES, 221R, 1%, 0.125W, 0805, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 221R, 1%, 0.125W, 0805, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0025
Product Name Res, 221R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details