NIC Components Corp. Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2201TRF

Description
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3711
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3711
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0022
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0022
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3711
Product Name Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details