NIC Components Corp. Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2004TR10F

Description
RES, 2M, 1%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2M, 1%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9997
Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9997
RES, 2M, 1%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2M, 1%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3696
Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3696
RES, 2M, 1%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2M, 1%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9997
Product Name Res, 2M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details