NIC Components Corp. Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2003TRF

Description
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3693
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3693
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9994
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9994
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3693
Product Name Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details