NIC Components Corp. Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1871TRF

Description
RES, 1K87, 1%, 0.125W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 1%, 0.125W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3671
Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3671
RES, 1K87, 1%, 0.125W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K87, 1%, 0.125W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9959
Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9959
RES, 1K87, 1%, 0.125W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K87, 1%, 0.125W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3671
Product Name Res, 1K87, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers