NIC Components Corp. Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1821TRF

Description
RES, 1K82, 1%, 0.125W, 0805, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 1%, 0.125W, 0805, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1031
Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1031
RES, 1K82, 1%, 0.125W, 0805, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K82, 1%, 0.125W, 0805, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9953
Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9953
RES, 1K82, 1%, 0.125W, 0805, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K82, 1%, 0.125W, 0805, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1031
Product Name Res, 1K82, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers