NIC Components Corp. Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1782TR10F

Description
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1027
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1027
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9942
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9942
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1027
Product Name Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details