NIC Components Corp. Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1693TRF

Description
RES, 169K, 1%, 0.125W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 169K, 1%, 0.125W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9927
Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9927
RES, 169K, 1%, 0.125W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 169K, 1%, 0.125W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH5525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH5525
Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH5525
RES, 169K, 1%, 0.125W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 169K, 1%, 0.125W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9927
Product Name Res, 169K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details