NIC Components Corp. Res, 16.6Kohm, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1662TRF

Description
RES, 16.6KOHM, 0.125W, 0805, THICK FILM; Resistance:16.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 16.6KOHM, 0.125W, 0805, THICK FILM; Resistance:16.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16.6Kohm, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16.6Kohm, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1015
Res, 16.6Kohm, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1015
RES, 16.6KOHM, 0.125W, 0805, THICK FILM; Resistance:16.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16.6KOHM, 0.125W, 0805, THICK FILM; Resistance:16.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16.6K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16.6K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9922
Res, 16.6K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9922
RES, 16.6K, 1%, 0.125W, 0805, THICK FILM; Resistance:16.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16.6K, 1%, 0.125W, 0805, THICK FILM; Resistance:16.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1015
Product Name Res, 16.6Kohm, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details