NIC Components Corp. Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1622TRF

Description
RES, 16K2, 1%, 0.125W, 0805, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 1%, 0.125W, 0805, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3648
Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3648
RES, 16K2, 1%, 0.125W, 0805, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K2, 1%, 0.125W, 0805, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9911
Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9911
RES, 16K2, 1%, 0.125W, 0805, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K2, 1%, 0.125W, 0805, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3648
Product Name Res, 16K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details