NIC Components Corp. Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F15R0TRF

Description
RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9880
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9880
RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3631
Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3631
RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15R, 1%, 0.125W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9880
Product Name Res, 15R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers