NIC Components Corp. Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1582TRF

Description
RES, 15K8, 1%, 0.125W, 0805, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 1%, 0.125W, 0805, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9898
Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9898
RES, 15K8, 1%, 0.125W, 0805, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 15K8, 1%, 0.125W, 0805, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3642
Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3642
RES, 15K8, 1%, 0.125W, 0805, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 15K8, 1%, 0.125W, 0805, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9898
Product Name Res, 15K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details