NIC Components Corp. Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1503TRF

Description
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3636
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3636
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9888
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9888
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3636
Product Name Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details