NIC Components Corp. Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1471TR10F

Description
RES, 1K47, 1%, 0.125W, 0805, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 1%, 0.125W, 0805, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0996
Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0996
RES, 1K47, 1%, 0.125W, 0805, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K47, 1%, 0.125W, 0805, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9876
Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9876
RES, 1K47, 1%, 0.125W, 0805, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K47, 1%, 0.125W, 0805, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0996
Product Name Res, 1K47, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers