NIC Components Corp. Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1430TRF

Description
RES, 143R, 1%, 0.125W, 0805, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 143R, 1%, 0.125W, 0805, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0993
Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0993
RES, 143R, 1%, 0.125W, 0805, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 143R, 1%, 0.125W, 0805, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9869
Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9869
RES, 143R, 1%, 0.125W, 0805, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 143R, 1%, 0.125W, 0805, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0993
Product Name Res, 143R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details