NIC Components Corp. Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1401TRF

Description
RES, 1K4, 1%, 0.125W, 0805, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 1%, 0.125W, 0805, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9865
Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9865
RES, 1K4, 1%, 0.125W, 0805, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K4, 1%, 0.125W, 0805, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0990
Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0990
RES, 1K4, 1%, 0.125W, 0805, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K4, 1%, 0.125W, 0805, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9865
Product Name Res, 1K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers