NIC Components Corp. Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1303TRF

Description
RES, 130K, 1%, 0.125W, 0805, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 1%, 0.125W, 0805, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0980
Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0980
RES, 130K, 1%, 0.125W, 0805, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 130K, 1%, 0.125W, 0805, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9846
Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9846
RES, 130K, 1%, 0.125W, 0805, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 130K, 1%, 0.125W, 0805, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0980
Product Name Res, 130K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details