NIC Components Corp. Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1301TRF

Description
RES, 1K3, 1%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 1%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0979
Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0979
RES, 1K3, 1%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K3, 1%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9843
Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9843
RES, 1K3, 1%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K3, 1%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0979
Product Name Res, 1K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers