NIC Components Corp. Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1300TRF

Description
RES, 130R, 1%, 0.125W, 0805, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Description
RES, 130R, 1%, 0.125W, 0805, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9842
Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9842
RES, 130R, 1%, 0.125W, 0805, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 130R, 1%, 0.125W, 0805, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0978
Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0978
RES, 130R, 1%, 0.125W, 0805, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 130R, 1%, 0.125W, 0805, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9842
Product Name Res, 130R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details