NIC Components Corp. Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1213TRF

Description
RES, 121K, 1%, 0.125W, 0805, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 1%, 0.125W, 0805, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3604
Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3604
RES, 121K, 1%, 0.125W, 0805, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 121K, 1%, 0.125W, 0805, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9826
Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9826
RES, 121K, 1%, 0.125W, 0805, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 121K, 1%, 0.125W, 0805, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3604
Product Name Res, 121K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details