NIC Components Corp. Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1202TRF

Description
RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9820
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9820
RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0970
Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0970
RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 12K, 1%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9820
Product Name Res, 12K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers