NIC Components Corp. Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1200TRF

Description
RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0969
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0969
RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9818
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9818
RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0969
Product Name Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details