NIC Components Corp. Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1152TRF

Description
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3590
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3590
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9805
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9805
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3590
Product Name Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details