NIC Components Corp. Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1100TRF

Description
RES, 110R, 1%, 0.125W, 0805, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 110R, 1%, 0.125W, 0805, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9792
Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9792
RES, 110R, 1%, 0.125W, 0805, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 110R, 1%, 0.125W, 0805, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3584
Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3584
RES, 110R, 1%, 0.125W, 0805, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 110R, 1%, 0.125W, 0805, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9792
Product Name Res, 110R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details