NIC Components Corp. Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1021TRF

Description
RES, 1K02, 1%, 0.125W, 0805, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 1%, 0.125W, 0805, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9772
Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9772
RES, 1K02, 1%, 0.125W, 0805, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K02, 1%, 0.125W, 0805, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3575
Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3575
RES, 1K02, 1%, 0.125W, 0805, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K02, 1%, 0.125W, 0805, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9772
Product Name Res, 1K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers