NIC Components Corp. Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1005TRF

Description
RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH5519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH5519
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH5519
RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9770
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9770
RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5519
Product Name Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details