NIC Components Corp. Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Nic Components NRC100ZOTRF

Description
RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:NRC Series; Product Length:6.3mm; Product Width:3.2mm; Product Height:0.6mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:NRC Series; Product Length:6.3mm; Product Width:3.2mm; Product Height:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Nic Components - 09AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Nic Components
09AH1030
Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Nic Components 09AH1030
RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:NRC Series; Product Length:6.3mm; Product Width:3.2mm; Product Height:0.6mm RoHS Compliant: Yes

RES, 0R, 1W, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:NRC Series; Product Length:6.3mm; Product Width:3.2mm; Product Height:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 2512, Thick Film; Resistor Case / Package Nic Components - 08AH1733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 2512, Thick Film; Resistor Case / Package Nic Components
08AH1733
Res, 0R, 2512, Thick Film; Resistor Case / Package Nic Components 08AH1733
RES, 0R, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:NRC Series; Product Length:6.3mm; Product Width:3.2mm; Product Height:0.6mm RoHS Compliant: Yes

RES, 0R, 2512, THICK FILM; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:NRC Series; Product Length:6.3mm; Product Width:3.2mm; Product Height:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1030
Product Name Res, 0R, 1W, 2512, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details