NIC Components Corp. Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J751TRF

Description
RES, 750R, 5%, 1W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 5%, 1W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH1014
Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH1014
RES, 750R, 5%, 1W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 750R, 5%, 1W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4384
Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4384
RES, 750R, 5%, 1W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 750R, 5%, 1W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1014
Product Name Res, 750R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details