NIC Components Corp. Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J560TRF

Description
RES, 56R, 5%, 1W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5%, 1W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0995
Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0995
RES, 56R, 5%, 1W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 56R, 5%, 1W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4376
Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4376
RES, 56R, 5%, 1W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 56R, 5%, 1W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0995
Product Name Res, 56R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details