NIC Components Corp. Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J4R7TRF

Description
RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0976
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0976
RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4370
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4370
RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0976
Product Name Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details