NIC Components Corp. Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J331TRF

Description
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Description
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0962
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0962
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4360
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4360
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0962
Product Name Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details