NIC Components Corp. Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J330TRF

Description
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0961
Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0961
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4359
Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4359
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0961
Product Name Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers