NIC Components Corp. Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J301TRF

Description
RES, 300R, 5%, 1W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 5%, 1W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4357
Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4357
RES, 300R, 5%, 1W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 300R, 5%, 1W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0957
Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0957
RES, 300R, 5%, 1W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 300R, 5%, 1W, 2512, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4357
Product Name Res, 300R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers