NIC Components Corp. Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J2R7TRF

Description
RES, 2R7, 5%, 1W, 2512, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R7, 5%, 1W, 2512, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH5563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH5563
Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH5563
RES, 2R7, 5%, 1W, 2512, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 2R7, 5%, 1W, 2512, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0931
Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0931
RES, 2R7, 5%, 1W, 2512, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 2R7, 5%, 1W, 2512, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5563
Product Name Res, 2R7, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details