NIC Components Corp. Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J2R2TRF

Description
RES, 2R2, 5%, 1W, 2512, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 5%, 1W, 2512, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4345
Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4345
RES, 2R2, 5%, 1W, 2512, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 2R2, 5%, 1W, 2512, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0929
Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0929
RES, 2R2, 5%, 1W, 2512, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 2R2, 5%, 1W, 2512, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4345
Product Name Res, 2R2, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details