NIC Components Corp. Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J122TRF

Description
RES, 1K2, 5%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 5%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0905
Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0905
RES, 1K2, 5%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1K2, 5%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4332
Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4332
RES, 1K2, 5%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1K2, 5%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0905
Product Name Res, 1K2, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details