NIC Components Corp. Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J102TRF

Description
RES, 1K, 5%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 5%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0894
Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0894
RES, 1K, 5%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1K, 5%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4326
Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4326
RES, 1K, 5%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1K, 5%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0894
Product Name Res, 1K, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers