NIC Components Corp. Res, 90R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F90R2TRF

Description
RES, 90R2, 1%, 1W, 2512, THICK FILM; Resistance:90.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 90R2, 1%, 1W, 2512, THICK FILM; Resistance:90.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0865
Res, 90R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0865
RES, 90R2, 1%, 1W, 2512, THICK FILM; Resistance:90.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 90R2, 1%, 1W, 2512, THICK FILM; Resistance:90.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90.2Ohm, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90.2Ohm, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1658
Res, 90.2Ohm, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1658
RES, 90.2OHM, 1%, 1W, 2512, THICK FILM; Resistance:90.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 90.2OHM, 1%, 1W, 2512, THICK FILM; Resistance:90.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 09AH0865 08AH1658
Product Name Res, 90R2, 1%, 1W, 2512, Thick Film; Resistance Nic Components Res, 90.2Ohm, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 90.2 ohms 90.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details