NIC Components Corp. Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F84R5TRF

Description
RES, 84R5, 1%, 1W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 1%, 1W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1650
Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1650
RES, 84R5, 1%, 1W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 84R5, 1%, 1W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0850
Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0850
RES, 84R5, 1%, 1W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 84R5, 1%, 1W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1650
Product Name Res, 84R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details