NIC Components Corp. Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F5761TRF

Description
RES, 5K76, 1%, 1W, 2512, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 1%, 1W, 2512, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4265
Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4265
RES, 5K76, 1%, 1W, 2512, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 5K76, 1%, 1W, 2512, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9737
Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9737
RES, 5K76, 1%, 1W, 2512, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 5K76, 1%, 1W, 2512, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4265
Product Name Res, 5K76, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details