NIC Components Corp. Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F5112TRF

Description
RES, 51K1, 1%, 1W, 2512, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 1%, 1W, 2512, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9713
Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9713
RES, 51K1, 1%, 1W, 2512, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 51K1, 1%, 1W, 2512, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4255
Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4255
RES, 51K1, 1%, 1W, 2512, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 51K1, 1%, 1W, 2512, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9713
Product Name Res, 51K1, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details