NIC Components Corp. Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F4991TRF

Description
RES, 4K99, 1%, 1W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 1%, 1W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4251
Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4251
RES, 4K99, 1%, 1W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 4K99, 1%, 1W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9706
Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9706
RES, 4K99, 1%, 1W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 4K99, 1%, 1W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4251
Product Name Res, 4K99, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details