NIC Components Corp. Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F4990TRF

Description
RES, 499R, 1%, 1W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 1%, 1W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9705
Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9705
RES, 499R, 1%, 1W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 499R, 1%, 1W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1589
Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1589
RES, 499R, 1%, 1W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 499R, 1%, 1W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9705
Product Name Res, 499R, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers