NIC Components Corp. Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F2493TRF

Description
RES, 249K, 1%, 1W, 2512, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 249K, 1%, 1W, 2512, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9553
Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9553
RES, 249K, 1%, 1W, 2512, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 249K, 1%, 1W, 2512, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH4178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH4178
Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH4178
RES, 249K, 1%, 1W, 2512, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 249K, 1%, 1W, 2512, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9553
Product Name Res, 249K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details