NIC Components Corp. Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F2003TRF

Description
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9506
Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9506
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 200K, 1%, 1W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1492
Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1492
RES, 200K, 1%, 1W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 200K, 1%, 1W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9506
Product Name Res, 200K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details